Camden Electronics Ltd. Tb, Pluggable, 11Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP9208/11

Description
TB, PLUGGABLE, 11POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 11POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 11Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6446 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 11Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6446
Tb, Pluggable, 11Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6446
TB, PLUGGABLE, 11POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 11POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:11Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6446
Product Name Tb, Pluggable, 11Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 801 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2840.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details