Camden Electronics Ltd. Tb, Pluggable, 11Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP9200/11

Description
TB, PLUGGABLE, 11POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 11POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 11Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6435 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 11Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6435
Tb, Pluggable, 11Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6435
TB, PLUGGABLE, 11POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 11POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:11Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6435
Product Name Tb, Pluggable, 11Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15042 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Fixed Terminal Blocks - 30.099/S - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details