Camden Electronics Ltd. Tb, Wire To Brd, 2Pos, 6Awg; Pitch Spacing Camdenboss CTBP77VP/2

Description
TB, WIRE TO BRD, 2POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:2Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:52A; Rated Voltage:300V; Block RoHS Compliant: Yes
Description
TB, WIRE TO BRD, 2POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:2Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:52A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a wire-to-board terminal block with two positions and a wire size acceptance of 6 AWG. It features a pitch spacing of 10.16 mm and utilizes a screw connection method. The terminal block is rated for a maximum current of 52A and a voltage of 300V. It is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety in various applications. The insulation resistance is rated at 500MΩ at 500V, with a withstand voltage of AC2000V for one minute. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The product is a wire-to-board terminal block with two positions and a wire size acceptance of 6 AWG. It features a pitch spacing of 10.16 mm and utilizes a screw connection method. The terminal block is rated for a maximum current of 52A and a voltage of 300V. It is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety in various applications. The insulation resistance is rated at 500MΩ at 500V, with a withstand voltage of AC2000V for one minute. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 6Awg; Pitch Spacing Camdenboss - 01AC6673 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 6Awg; Pitch Spacing Camdenboss
01AC6673
Tb, Wire To Brd, 2Pos, 6Awg; Pitch Spacing Camdenboss 01AC6673
TB, WIRE TO BRD, 2POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:2Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:52A; Rated Voltage:300V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:2Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:52A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6673
Product Name Tb, Wire To Brd, 2Pos, 6Awg; Pitch Spacing Camdenboss
North American 20 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.26 - socket with plate clamp terminals - 9026 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.953 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details