Camden Electronics Ltd. Tb, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Camdenboss CTBP55VK/3

Description
TB, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Camdenboss - 01AC6672 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Camdenboss
01AC6672
Tb, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Camdenboss 01AC6672
TB, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6672
Product Name Tb, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Camdenboss
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-12D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminal Blocks - 29.311 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers