Camden Electronics Ltd. Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Camdenboss CTBP55VK/2

Description
TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:7.5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:7.5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Camdenboss - 01AC6671 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Camdenboss
01AC6671
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Camdenboss 01AC6671
TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:7.5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:7.5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6671
Product Name Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Camdenboss
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF103.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - Headers, Plugs and Sockets - A111916-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
View Details
2 suppliers
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details