Camden Electronics Ltd. 5.08Mm 45° Rising Clamp Terminal Block Rohs Compliant Camdenboss CTBP3008/2

Description
5.08MM 45° RISING CLAMP TERMINAL BLOCK ROHS COMPLIANT: YES
Datasheet
Description
5.08MM 45° RISING CLAMP TERMINAL BLOCK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.08Mm 45° Rising Clamp Terminal Block Rohs Compliant Camdenboss - 66AH5476 - Newark, An Avnet Company
Chicago, IL, United States
5.08Mm 45° Rising Clamp Terminal Block Rohs Compliant Camdenboss
66AH5476
5.08Mm 45° Rising Clamp Terminal Block Rohs Compliant Camdenboss 66AH5476
5.08MM 45° RISING CLAMP TERMINAL BLOCK ROHS COMPLIANT: YES

5.08MM 45° RISING CLAMP TERMINAL BLOCK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 66AH5476
Product Name 5.08Mm 45° Rising Clamp Terminal Block Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2871.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details
 - 2000-5420/1399-987 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Operating Temperature 0 C (32 F)
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers