Camden Electronics Ltd. Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Camdenboss CTBP0758/3

Description
TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Camdenboss - 01AC6666 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Camdenboss
01AC6666
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Camdenboss 01AC6666
TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6666
Product Name Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Camdenboss
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.82 - Screw terminal (Plate clamp) socket - 9482 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2439 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers