Camden Electronics Ltd. Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Camdenboss CTBP0500/3

Description
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Camdenboss - 01AC6662 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Camdenboss
01AC6662
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Camdenboss 01AC6662
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6662
Product Name Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Camdenboss
North American 22 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2002-1901 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Single Row and Tri-Barrier Blocks - HD-818R-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details