TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:9.5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V; Block RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 01AC6659 |
| Product Name | Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Camdenboss |
| North American | 26 to 10 AWG |