Camden Electronics Ltd. Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Camdenboss CTBP04VY/2

Description
TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Camdenboss - 01AC6657 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Camdenboss
01AC6657
Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Camdenboss 01AC6657
TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6657
Product Name Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Camdenboss
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2226.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Actuator supply terminal block - 2000-5357/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers