Camden Electronics Ltd. Low Prof 90° Wire Protector Term Blck Rohs Compliant Camdenboss CTBP0355/2

Description
LOW PROF 90° WIRE PROTECTOR TERM BLCK ROHS COMPLIANT: YES
Description
LOW PROF 90° WIRE PROTECTOR TERM BLCK ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Low Profile 90° Wire Protector Terminal Block, part number 66AH5463, is designed for use with 0.5-1.0mm² (24-18 AWG) cables and features a low-profile design suitable for space-constrained applications. It is available in configurations ranging from 2 to 12 poles, with pre-assembled options for 4 to 12 poles. The terminal block is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety. This product includes features such as captive screws for secure connections, guided pin alignment for ease of installation, and a double interlock mechanism that enhances strength. It is rated for 10A at 300V (UL) and 10A at 250V (VDE), with a dielectric strength of at least 1.25kV and an impulse withstand voltage of 2.0kV. The operating temperature range is from -40°C to +105°C. The terminal block is RoHS compliant, making it suitable for environmentally conscious projects. Recommended PCB hole size for installation is v?1.3mm.

Datasheet Summary
Powered by GS/AI

The Low Profile 90° Wire Protector Terminal Block, part number 66AH5463, is designed for use with 0.5-1.0mm² (24-18 AWG) cables and features a low-profile design suitable for space-constrained applications. It is available in configurations ranging from 2 to 12 poles, with pre-assembled options for 4 to 12 poles. The terminal block is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety. This product includes features such as captive screws for secure connections, guided pin alignment for ease of installation, and a double interlock mechanism that enhances strength. It is rated for 10A at 300V (UL) and 10A at 250V (VDE), with a dielectric strength of at least 1.25kV and an impulse withstand voltage of 2.0kV. The operating temperature range is from -40°C to +105°C. The terminal block is RoHS compliant, making it suitable for environmentally conscious projects. Recommended PCB hole size for installation is v?1.3mm.

Suppliers

Company
Product
Description
Supplier Links
Low Prof 90° Wire Protector Term Blck Rohs Compliant Camdenboss - 66AH5463 - Newark, An Avnet Company
Chicago, IL, United States
Low Prof 90° Wire Protector Term Blck Rohs Compliant Camdenboss
66AH5463
Low Prof 90° Wire Protector Term Blck Rohs Compliant Camdenboss 66AH5463
LOW PROF 90° WIRE PROTECTOR TERM BLCK ROHS COMPLIANT: YES

LOW PROF 90° WIRE PROTECTOR TERM BLCK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 66AH5463
Product Name Low Prof 90° Wire Protector Term Blck Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.161 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2000-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers