Camden Electronics Ltd. Tb, Wire To Brd, 2Way, 16Awg Rohs Compliant Camdenboss CTBP0305/2

Description
TB, WIRE TO BRD, 2WAY, 16AWG ROHS COMPLIANT: YES
Description
TB, WIRE TO BRD, 2WAY, 16AWG ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Camdenboss wire-to-board connector, part number 66AH5459, features a two-way configuration and is designed for use with 16 AWG wire. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is constructed with a low-profile design and utilizes a professional rising clamp mechanism for secure connections. It supports a cable size range of 0.32-1.3 mm² (28-16 AWG) and is rated for 15A at 300V (UL) and 15A at 250V (VDE). The dielectric strength is ,â 1.25kV, and it can operate within a temperature range of -40°C to +105°C. The housing is made from UL94-V0 flame retardant PA66, providing durability and safety in various applications.

Datasheet Summary
Powered by GS/AI

The Camdenboss wire-to-board connector, part number 66AH5459, features a two-way configuration and is designed for use with 16 AWG wire. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is constructed with a low-profile design and utilizes a professional rising clamp mechanism for secure connections. It supports a cable size range of 0.32-1.3 mm² (28-16 AWG) and is rated for 15A at 300V (UL) and 15A at 250V (VDE). The dielectric strength is ,â 1.25kV, and it can operate within a temperature range of -40°C to +105°C. The housing is made from UL94-V0 flame retardant PA66, providing durability and safety in various applications.

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Way, 16Awg Rohs Compliant Camdenboss - 66AH5459 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Way, 16Awg Rohs Compliant Camdenboss
66AH5459
Tb, Wire To Brd, 2Way, 16Awg Rohs Compliant Camdenboss 66AH5459
TB, WIRE TO BRD, 2WAY, 16AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, 2WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 66AH5459
Product Name Tb, Wire To Brd, 2Way, 16Awg Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.002/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Double-deck terminal block - Through terminal block - 2002-2409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details