Camden Electronics Ltd. Tb, Wire To Brd, 3Way, 12Awg Rohs Compliant Camdenboss CTBP0158/3

Description
TB, WIRE TO BRD, 3WAY, 12AWG ROHS COMPLIANT: YES
Datasheet
Description
TB, WIRE TO BRD, 3WAY, 12AWG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Way, 12Awg Rohs Compliant Camdenboss - 66AH5458 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Way, 12Awg Rohs Compliant Camdenboss
66AH5458
Tb, Wire To Brd, 3Way, 12Awg Rohs Compliant Camdenboss 66AH5458
TB, WIRE TO BRD, 3WAY, 12AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, 3WAY, 12AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 66AH5458
Product Name Tb, Wire To Brd, 3Way, 12Awg Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2209.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details