Camden Electronics Ltd. Standard Terminal Block, Pluggable, Ctb93Ve Series, 3.81 Mm, 4 Rohs Compliant Camdenboss CTB93VE/4

Description
Standard Terminal Block, Pluggable, CTB93VE Series, 3.81 mm, 4 RoHS Compliant: Yes
Description
Standard Terminal Block, Pluggable, CTB93VE Series, 3.81 mm, 4 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Terminal Block, Pluggable, CTB93VE Series, 3.81 mm, is designed for PCB mounting and features a closed-ended male configuration. This terminal block is available in various pole configurations, accommodating between 2 to 20 poles, with lengths ranging from 9 mm to 77.6 mm. The product is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable interconnection solutions in electronic assemblies. The CTB93VE series is part of a broader range of terminal blocks, providing flexibility in design and integration for engineers.

Datasheet Summary
Powered by GS/AI

The Standard Terminal Block, Pluggable, CTB93VE Series, 3.81 mm, is designed for PCB mounting and features a closed-ended male configuration. This terminal block is available in various pole configurations, accommodating between 2 to 20 poles, with lengths ranging from 9 mm to 77.6 mm. The product is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable interconnection solutions in electronic assemblies. The CTB93VE series is part of a broader range of terminal blocks, providing flexibility in design and integration for engineers.

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block, Pluggable, Ctb93Ve Series, 3.81 Mm, 4 Rohs Compliant Camdenboss - 24R5950 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block, Pluggable, Ctb93Ve Series, 3.81 Mm, 4 Rohs Compliant Camdenboss
24R5950
Standard Terminal Block, Pluggable, Ctb93Ve Series, 3.81 Mm, 4 Rohs Compliant Camdenboss 24R5950
Standard Terminal Block, Pluggable, CTB93VE Series, 3.81 mm, 4 RoHS Compliant: Yes

Standard Terminal Block, Pluggable, CTB93VE Series, 3.81 mm, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 24R5950
Product Name Standard Terminal Block, Pluggable, Ctb93Ve Series, 3.81 Mm, 4 Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.P1 - Socket with Push-in terminals - 97P1 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.213 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3217 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details