The Terminal Block Header, part number 55Y8531, features a 5.08 mm pitch and is designed for through-hole vertical mounting. It is available in configurations ranging from 2 to 12 poles, with a maximum of 24 poles possible. The product utilizes pluggable male-female connectors and incorporates professional rising clamp terminals for secure connections. The headers are closed and have polarized mouldings, ensuring proper alignment during installation. Constructed from UL94-V0 flame-retardant PA66 material, this terminal block is suitable for use with solid and stranded cables ranging from 0.33 to 2 mm² (22-14 AWG). It includes captive screws for ease of use and guided pin alignment to facilitate accurate connections. The terminal block is rated for 15A at 300V, with an insulation resistance of 1000 MΩ at 1000V and a withstand voltage of AC1000V for one minute. The operating temperature range is from -40°C to +105°C, making it versatile for various applications. Recommended PCB hole size is v?1.7 mm.
Terminal Block Header, 2, 5.08 mm, Through Hole Vertical, Header RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 55Y8531 |
| Product Name | Terminal Block Header, 2, 5.08 Mm, Through Hole Vertical, Header Rohs Compliant Camdenboss |