Camden Electronics Ltd. Connector, Header, 5Mm, 4 Position; Connector Systems Camdenboss CTB9300/4A

Description
CONNECTOR, HEADER, 5MM, 4 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:CTB9300/A Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 5MM, 4 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:CTB9300/A Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Mm, 4 Position; Connector Systems Camdenboss - 68C9092 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Mm, 4 Position; Connector Systems Camdenboss
68C9092
Connector, Header, 5Mm, 4 Position; Connector Systems Camdenboss 68C9092
CONNECTOR, HEADER, 5MM, 4 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:CTB9300/A Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 5MM, 4 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:CTB9300/A Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C9092
Product Name Connector, Header, 5Mm, 4 Position; Connector Systems Camdenboss
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details