Camden Electronics Ltd. Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Camdenboss CTB92VG/4R

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:320V; Product Range:CTB92VG RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:320V; Product Range:CTB92VG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Camdenboss - 68C9077 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Camdenboss
68C9077
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Camdenboss 68C9077
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:320V; Product Range:CTB92VG RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:320V; Product Range:CTB92VG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C9077
Product Name Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Camdenboss
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.073 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Shield terminal block - 2001-1308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers