Camden Electronics Ltd. Pluggable Terminal Block, 6, 200 V, 10 A, 3.5 Mm, 30 Awg, 16 Awg Rohs Compliant Camdenboss CTB92HD/6

Description
Pluggable Terminal Block, 6, 200 V, 10 A, 3.5 mm, 30 AWG, 16 AWG RoHS Compliant: Yes
Datasheet
Description
Pluggable Terminal Block, 6, 200 V, 10 A, 3.5 mm, 30 AWG, 16 AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Block, 6, 200 V, 10 A, 3.5 Mm, 30 Awg, 16 Awg Rohs Compliant Camdenboss - 87W9314 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 6, 200 V, 10 A, 3.5 Mm, 30 Awg, 16 Awg Rohs Compliant Camdenboss
87W9314
Pluggable Terminal Block, 6, 200 V, 10 A, 3.5 Mm, 30 Awg, 16 Awg Rohs Compliant Camdenboss 87W9314
Pluggable Terminal Block, 6, 200 V, 10 A, 3.5 mm, 30 AWG, 16 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 6, 200 V, 10 A, 3.5 mm, 30 AWG, 16 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87W9314
Product Name Pluggable Terminal Block, 6, 200 V, 10 A, 3.5 Mm, 30 Awg, 16 Awg Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.115 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3257 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details