Camden Electronics Ltd. Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Camdenboss CTB92HD/3

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size (AWG):30AWG to 16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:200V; Product Range:CTB92HD RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size (AWG):30AWG to 16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:200V; Product Range:CTB92HD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Camdenboss - 87W9311 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Camdenboss
87W9311
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Camdenboss 87W9311
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size (AWG):30AWG to 16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:200V; Product Range:CTB92HD RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size (AWG):30AWG to 16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:200V; Product Range:CTB92HD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87W9311
Product Name Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Camdenboss
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546307-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Shield terminal block - 2001-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - 30.105/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details