Camden Electronics Ltd. Terminal Block, Plug-In, 8 Position, 30-12Awg; Pitch Spacing Camdenboss CTB9200/8A

Description
TERMINAL BLOCK, PLUG-IN, 8 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG-IN, 8 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug-In, 8 Position, 30-12Awg; Pitch Spacing Camdenboss - 68C9085 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug-In, 8 Position, 30-12Awg; Pitch Spacing Camdenboss
68C9085
Terminal Block, Plug-In, 8 Position, 30-12Awg; Pitch Spacing Camdenboss 68C9085
TERMINAL BLOCK, PLUG-IN, 8 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG-IN, 8 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C9085
Product Name Terminal Block, Plug-In, 8 Position, 30-12Awg; Pitch Spacing Camdenboss
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15288 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-05D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.059 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details