Camden Electronics Ltd. Terminal Block Plug-In, Pcb, 4 Position, 2.5Mm2; Pitch Spacing Camdenboss CTB9200/4A

Description
TERMINAL BLOCK PLUG-IN, PCB, 4 POSITION, 2.5MM2; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUG-IN, PCB, 4 POSITION, 2.5MM2; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Plug-In, Pcb, 4 Position, 2.5Mm2; Pitch Spacing Camdenboss - 68C9083 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Plug-In, Pcb, 4 Position, 2.5Mm2; Pitch Spacing Camdenboss
68C9083
Terminal Block Plug-In, Pcb, 4 Position, 2.5Mm2; Pitch Spacing Camdenboss 68C9083
TERMINAL BLOCK PLUG-IN, PCB, 4 POSITION, 2.5MM2; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK PLUG-IN, PCB, 4 POSITION, 2.5MM2; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C9083
Product Name Terminal Block Plug-In, Pcb, 4 Position, 2.5Mm2; Pitch Spacing Camdenboss
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15244 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2870.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.0/6-D
North American 18 AWG
View Details