Camden Electronics Ltd. Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Camdenboss CTB9200/2A

Description
TERMINAL BLOCK, PCB, 2 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 2 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Camdenboss - 68C9081 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Camdenboss
68C9081
Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Camdenboss 68C9081
TERMINAL BLOCK, PCB, 2 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C9081
Product Name Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Camdenboss
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15510 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 66
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.106 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers