Camden Electronics Ltd. Terminal Block, Pcb, 6 Position; Pitch Spacing Camdenboss CTB77VP/6

Description
TERMINAL BLOCK, PCB, 6 POSITION; Pitch Spacing:10.16mm; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 6 POSITION; Pitch Spacing:10.16mm; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 6 Position; Pitch Spacing Camdenboss - 49P4992 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position; Pitch Spacing Camdenboss
49P4992
Terminal Block, Pcb, 6 Position; Pitch Spacing Camdenboss 49P4992
TERMINAL BLOCK, PCB, 6 POSITION; Pitch Spacing:10.16mm; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION; Pitch Spacing:10.16mm; No. of Positions:6Positions; Wire Size AWG Min:-; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 49P4992
Product Name Terminal Block, Pcb, 6 Position; Pitch Spacing Camdenboss
North American ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2397.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Double-deck terminal block - Ground terminal block - 2000-2207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details