Camden Electronics Ltd. Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Camdenboss CTB55VK/2

Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:2Ways; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:2Ways; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Camdenboss - 87W9307 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Camdenboss
87W9307
Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Camdenboss 87W9307
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:2Ways; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:2Ways; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87W9307
Product Name Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Camdenboss
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7758-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-03D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers