Camden Electronics Ltd. Terminal Block, Wire To Brd, 3Pos; Product Range Camdenboss CTB5202/3

Description
TERMINAL BLOCK, WIRE TO BRD, 3POS; Product Range:CTB5202 Series; No. of Contacts:3Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 3POS; Product Range:CTB5202 Series; No. of Contacts:3Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 3Pos; Product Range Camdenboss - 24R5906 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 3Pos; Product Range Camdenboss
24R5906
Terminal Block, Wire To Brd, 3Pos; Product Range Camdenboss 24R5906
TERMINAL BLOCK, WIRE TO BRD, 3POS; Product Range:CTB5202 Series; No. of Contacts:3Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 3POS; Product Range:CTB5202 Series; No. of Contacts:3Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24R5906
Product Name Terminal Block, Wire To Brd, 3Pos; Product Range Camdenboss
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details