Camden Electronics Ltd. Terminal Block, Pcb, 3 Position; Pitch Spacing Camdenboss CTB5000/3

Description
TERMINAL BLOCK, PCB, 3 POSITION; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 3 POSITION; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 3 Position; Pitch Spacing Camdenboss - 07WX4922 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position; Pitch Spacing Camdenboss
07WX4922
Terminal Block, Pcb, 3 Position; Pitch Spacing Camdenboss 07WX4922
TERMINAL BLOCK, PCB, 3 POSITION; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 07WX4922
Product Name Terminal Block, Pcb, 3 Position; Pitch Spacing Camdenboss
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7757-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2847.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details