Camden Electronics Ltd. Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss CTB5000/2

Description
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss - 07WX4921 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss
07WX4921
Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss 07WX4921
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 07WX4921
Product Name Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7761-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers