Camden Electronics Ltd. Terminal Block, Pcb, 3 Position; Pitch Spacing Camdenboss CTB3051/3BK

Description
TERMINAL BLOCK, PCB, 3 POSITION; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:300V; Voltage AC:125VRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 3 POSITION; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:300V; Voltage AC:125VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 3 Position; Pitch Spacing Camdenboss - 68C9066 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position; Pitch Spacing Camdenboss
68C9066
Terminal Block, Pcb, 3 Position; Pitch Spacing Camdenboss 68C9066
TERMINAL BLOCK, PCB, 3 POSITION; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:300V; Voltage AC:125VRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:300V; Voltage AC:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C9066
Product Name Terminal Block, Pcb, 3 Position; Pitch Spacing Camdenboss
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15071 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.258 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers