The CTB1202 Series Standard Terminal Block is designed for wire-to-board applications and features a 5 mm pitch. It accommodates 2 to 12 poles and is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety. The terminal block supports wire sizes ranging from 0.3 to 2 mm² (22-14 AWG) and is equipped with stainless steel wire protectors. It has a rated current of 16A and a voltage rating of 250V. The insulation resistance is 5000 MΩ at 1000V, and it can withstand a voltage of 1500V for one minute. The contact resistance is specified at 20 mΩ, and the operating temperature range is from -33°C to +120°C. The recommended PCB hole size is between 1.2 mm and 1.4 mm, and it utilizes M3 steel screws with a torque specification of 0.4 Nm. This terminal block is RoHS compliant, making it suitable for environmentally conscious projects.
Standard Terminal Block, Wire to Board, Terminal Block, CTB1202 Series, PCB Mount, 5 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 24R5897 |
| Product Name | Standard Terminal Block, Wire To Board, Terminal Block, Ctb1202 Series, Pcb Mount, 5 Mm Rohs Compliant Camdenboss |
| Mounting Options | PCB |