Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
CAMDEN ELECTRONICS LTD.
CTB0609/2 -- TB, WIRE TO BRD, 2WAY, 16AWG ROHS COMPLIANT CAMDENBOSS
Camden Electronics Ltd.
Tb, Wire To Brd, 2Way, 16Awg Rohs Compliant Camdenboss
CTB0609/2
Description
TB, WIRE TO BRD, 2WAY, 16AWG ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
TB, WIRE TO BRD, 2WAY, 16AWG ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Way, 16Awg Rohs Compliant Camdenboss
66AH5493
Tb, Wire To Brd, 2Way, 16Awg Rohs Compliant Camdenboss
66AH5493
TB, WIRE TO BRD, 2WAY, 16AWG ROHS COMPLIANT: YES
TB, WIRE TO BRD, 2WAY, 16AWG ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Terminal Blocks
Product Number
66AH5493
Product Name
Tb, Wire To Brd, 2Way, 16Awg Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 94.72 - Screw terminal (Plate clamp) socket
9472
Specs
Termination Options
Screw Clamp; Clamp
Approvals
CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Altech Corp.
Terminals
2871
Specs
Mounting Options
H1.00/8-D
North American
18 AWG
View Details
WAGO
Double-deck terminal block - Ground terminal block - Through terminal block
2002-2717
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
2
suppliers
Advantech
50-pin DIN-rail Wiring Board w/ LED Indicators
ADAM-3951-BE
Specs
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
Features
Indicator Light
View Details
2
suppliers