The Wire-To-Board Terminal Block, part number 55Y8486, is designed for reliable electrical connections with a rating of 10 A at 300 V. It accommodates wire sizes from 22 AWG to 12 AWG and features a 3.3 mm pitch. The terminal block is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety in various applications. It includes a double interlocking mechanism for enhanced strength and is available in configurations ranging from 2 to 12 poles. The product is RoHS compliant and has a working temperature range of -33°C to over 120°C. It also offers a high insulation resistance of 5000 MΩ at 1000 V and a maximum contact resistance of 20 mΩ. The recommended PCB hole size is v?1.4 mm, and it utilizes captive screws for secure connections.
Wire-To-Board Terminal Block, 4, 300 V, 10 A, 22 AWG, 12 AWG, 3.3 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 55Y8486 |
| Product Name | Wire-To-Board Terminal Block, 4, 300 V, 10 A, 22 Awg, 12 Awg, 3.3 Mm Rohs Compliant Camdenboss |