Camden Electronics Ltd. Terminal Block, Wire To Brd, 3Pos, 10Awg; Product Range Camdenboss CTB04VY/3

Description
TERMINAL BLOCK, WIRE TO BRD, 3POS, 10AWG; Product Range:CTB04VY Series; No. of Contacts:3Contacts; Pitch Spacing:6.35mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:10AWG; Wire Size AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 3POS, 10AWG; Product Range:CTB04VY Series; No. of Contacts:3Contacts; Pitch Spacing:6.35mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:10AWG; Wire Size AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 3Pos, 10Awg; Product Range Camdenboss - 49P4986 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 3Pos, 10Awg; Product Range Camdenboss
49P4986
Terminal Block, Wire To Brd, 3Pos, 10Awg; Product Range Camdenboss 49P4986
TERMINAL BLOCK, WIRE TO BRD, 3POS, 10AWG; Product Range:CTB04VY Series; No. of Contacts:3Contacts; Pitch Spacing:6.35mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:10AWG; Wire Size AWG RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 3POS, 10AWG; Product Range:CTB04VY Series; No. of Contacts:3Contacts; Pitch Spacing:6.35mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:10AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49P4986
Product Name Terminal Block, Wire To Brd, 3Pos, 10Awg; Product Range Camdenboss
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details