The Standard Terminal Block, Wire To Board, CTB0355 Series, is designed for PCB mounting with a 3.5 mm pitch. It features an ultra-low profile and is available in configurations ranging from 2 to 12 poles, with options for pre-assembled units. The terminal block is constructed from UL94-V0 flame retardant PA, ensuring durability and safety in various applications. It accommodates solid cables from 0.2 to 1.5 mm² (30-16 AWG) and stranded cables from 0.2 to 1.0 mm² (30-16 AWG). The product includes captive screws for secure connections and guided pin alignment for ease of installation. It is rated for a maximum current of 10A at 160V, with a dielectric strength of 2.5kV and a working temperature of up to 110°C. The recommended PCB hole size is v?1.1 mm. This terminal block is RoHS compliant, making it suitable for environmentally conscious projects.
Standard Terminal Block, Wire to Board, Terminal Block, PCB, CTB0355 Series, PCB Mount, 3.5 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 87W9219 |
| Product Name | Standard Terminal Block, Wire To Board, Terminal Block, Pcb, Ctb0355 Series, Pcb Mount, 3.5 Mm Rohs Compliant Camdenboss |
| Mounting Options | PCB |