Camden Electronics Ltd. Terminal Block, Wire To Brd, 2Pos, 16Awg; Product Range Camdenboss CTB0308/2

Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 16AWG; Product Range:CTB0308 Series; No. of Contacts:2Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:16AWG; Wire Size AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 16AWG; Product Range:CTB0308 Series; No. of Contacts:2Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:16AWG; Wire Size AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 2Pos, 16Awg; Product Range Camdenboss - 68C9063 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 2Pos, 16Awg; Product Range Camdenboss
68C9063
Terminal Block, Wire To Brd, 2Pos, 16Awg; Product Range Camdenboss 68C9063
TERMINAL BLOCK, WIRE TO BRD, 2POS, 16AWG; Product Range:CTB0308 Series; No. of Contacts:2Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:16AWG; Wire Size AWG RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 2POS, 16AWG; Product Range:CTB0308 Series; No. of Contacts:2Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:16AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C9063
Product Name Terminal Block, Wire To Brd, 2Pos, 16Awg; Product Range Camdenboss
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details