Camden Electronics Ltd. Terminal Block Pcb, 2 Position, 0.75Mm2; Pitch Spacing Camdenboss CTB0305/2

Description
TERMINAL BLOCK PCB, 2 POSITION, 0.75MM2; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Voltage AC:130V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 2 POSITION, 0.75MM2; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Voltage AC:130V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 2 Position, 0.75Mm2; Pitch Spacing Camdenboss - 68C9061 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 2 Position, 0.75Mm2; Pitch Spacing Camdenboss
68C9061
Terminal Block Pcb, 2 Position, 0.75Mm2; Pitch Spacing Camdenboss 68C9061
TERMINAL BLOCK PCB, 2 POSITION, 0.75MM2; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Voltage AC:130V RoHS Compliant: Yes

TERMINAL BLOCK PCB, 2 POSITION, 0.75MM2; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Voltage AC:130V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C9061
Product Name Terminal Block Pcb, 2 Position, 0.75Mm2; Pitch Spacing Camdenboss
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7693-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-32D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 32
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.102 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers