Camden Electronics Ltd. Terminal Block, Wire To Brd, 2Pos, 12Awg; Product Range Camdenboss CTB0118/2

Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Product Range:CTB0118 Series; No. of Contacts:2Contacts; Pitch Spacing:7.62mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Product Range:CTB0118 Series; No. of Contacts:2Contacts; Pitch Spacing:7.62mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 2Pos, 12Awg; Product Range Camdenboss - 68C9059 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 2Pos, 12Awg; Product Range Camdenboss
68C9059
Terminal Block, Wire To Brd, 2Pos, 12Awg; Product Range Camdenboss 68C9059
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Product Range:CTB0118 Series; No. of Contacts:2Contacts; Pitch Spacing:7.62mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Product Range:CTB0118 Series; No. of Contacts:2Contacts; Pitch Spacing:7.62mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C9059
Product Name Terminal Block, Wire To Brd, 2Pos, 12Awg; Product Range Camdenboss
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190302 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details