Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
CAMDEN ELECTRONICS LTD.
CSTBP254H/3 -- TB, WIRE TO BRD, 3WAY, 16AWG ROHS COMPLIANT CAMDENBOSS
Camden Electronics Ltd.
Tb, Wire To Brd, 3Way, 16Awg Rohs Compliant Camdenboss
CSTBP254H/3
Description
TB, WIRE TO BRD, 3WAY, 16AWG ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
TB, WIRE TO BRD, 3WAY, 16AWG ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Way, 16Awg Rohs Compliant Camdenboss
66AH5426
Tb, Wire To Brd, 3Way, 16Awg Rohs Compliant Camdenboss
66AH5426
TB, WIRE TO BRD, 3WAY, 16AWG ROHS COMPLIANT: YES
TB, WIRE TO BRD, 3WAY, 16AWG ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Terminal Blocks
Product Number
66AH5426
Product Name
Tb, Wire To Brd, 3Way, 16Awg Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 90.26 - socket with plate clamp terminals
9026
Specs
Termination Options
Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Altech Corp.
Terminal Blocks
29.16
Specs
Mounting Options
PCB
Termination Options
PCB
View Details
2
suppliers
WAGO
Fuse terminal block
2002-1981/1000-429
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
4
suppliers
Advantech
Fixed Terminal Blocks
BB-CON-WR2
Specs
Terminal Block Type
Fixed Terminal Blocks
View Details