Camden Electronics Ltd. Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss CSTB/2

Description
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:250V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss - 68C8764 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss
68C8764
Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss 68C8764
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C8764
Product Name Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss
North American 22 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2218.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Double potential terminal block - 2001-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers