Camden Electronics Ltd. Tactile Switch, 0.05A, 12Vdc, 180Gf, Tht Rohs Compliant Camdenboss CST35605T

Description
TACTILE SWITCH, 0.05A, 12VDC, 180GF, THT ROHS COMPLIANT: YES
Description
TACTILE SWITCH, 0.05A, 12VDC, 180GF, THT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, 180Gf, Tht Rohs Compliant Camdenboss - 73AJ3231 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 180Gf, Tht Rohs Compliant Camdenboss
73AJ3231
Tactile Switch, 0.05A, 12Vdc, 180Gf, Tht Rohs Compliant Camdenboss 73AJ3231
TACTILE SWITCH, 0.05A, 12VDC, 180GF, THT ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 180GF, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 73AJ3231
Product Name Tactile Switch, 0.05A, 12Vdc, 180Gf, Tht Rohs Compliant Camdenboss
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3681-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details