The Switch, E-Stop, 40Mm, Red, Release; Contact Configuration Camdenboss (part number 88T2972) features a robust ABS housing designed for durability in various environments. It operates with a twist-to-release mechanism and is rated for a maximum voltage of 600V and a maximum current of 10A. The switch is compliant with IEC 947-5-1 and EN 60947-5-1 standards, ensuring reliability and safety in industrial applications. It has an IP65 protection class, making it suitable for use in environments where dust and water exposure may occur. The operating temperature range is from -25°C to +75°C, with storage capabilities extending from -40°C to +80°C. This product is RoHS compliant, indicating it meets environmental safety standards.
SWITCH, E-STOP, 40MM, RED, RELEASE; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Emergency Stop Switches |
| Product Number | 88T2972 |
| Product Name | Switch, E-Stop, 40Mm, Red, Release; Contact Configuration Camdenboss |
| Actuation Type | Pushbutton |