Camden Electronics Ltd. Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss CNMB/3ST/2

Description
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:53mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:53mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss - 76R0203 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss
76R0203
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss 76R0203
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:53mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:53mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 76R0203
Product Name Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss
Length 3.54 inch (90 mm)
Width 2.09 inch (53 mm)
Depth 2.28 inch (58 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers