Camden Electronics Ltd. Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss CNMB/2W/2

Description
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:36mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:36mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss - 76R0195 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss
76R0195
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss 76R0195
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:36mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:36mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 76R0195
Product Name Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss
Length 3.54 inch (90 mm)
Width 1.42 inch (36 mm)
Depth 2.28 inch (58 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414N4PHI6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers