Camden Electronics Ltd. High Temp Connection Block, 3Pos, 41A; Product Range Camdenboss CHTB6/3N

Description
HIGH TEMP CONNECTION BLOCK, 3POS, 41A; Product Range:CHTB/N Series; No. of Contacts:3Contacts; Pitch Spacing:12.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet
Description
HIGH TEMP CONNECTION BLOCK, 3POS, 41A; Product Range:CHTB/N Series; No. of Contacts:3Contacts; Pitch Spacing:12.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temp Connection Block, 3Pos, 41A; Product Range Camdenboss - 05AC7925 - Newark, An Avnet Company
Chicago, IL, United States
High Temp Connection Block, 3Pos, 41A; Product Range Camdenboss
05AC7925
High Temp Connection Block, 3Pos, 41A; Product Range Camdenboss 05AC7925
HIGH TEMP CONNECTION BLOCK, 3POS, 41A; Product Range:CHTB/N Series; No. of Contacts:3Contacts; Pitch Spacing:12.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

HIGH TEMP CONNECTION BLOCK, 3POS, 41A; Product Range:CHTB/N Series; No. of Contacts:3Contacts; Pitch Spacing:12.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7925
Product Name High Temp Connection Block, 3Pos, 41A; Product Range Camdenboss
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products