Camden Electronics Ltd. High Temp Connection Block, 2Pos, 41A; Product Range Camdenboss CHTB6/2N

Description
HIGH TEMP CONNECTION BLOCK, 2POS, 41A; Product Range:CHTB/N Series; No. of Contacts:2Contacts; Pitch Spacing:12.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet
Description
HIGH TEMP CONNECTION BLOCK, 2POS, 41A; Product Range:CHTB/N Series; No. of Contacts:2Contacts; Pitch Spacing:12.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temp Connection Block, 2Pos, 41A; Product Range Camdenboss - 05AC7924 - Newark, An Avnet Company
Chicago, IL, United States
High Temp Connection Block, 2Pos, 41A; Product Range Camdenboss
05AC7924
High Temp Connection Block, 2Pos, 41A; Product Range Camdenboss 05AC7924
HIGH TEMP CONNECTION BLOCK, 2POS, 41A; Product Range:CHTB/N Series; No. of Contacts:2Contacts; Pitch Spacing:12.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

HIGH TEMP CONNECTION BLOCK, 2POS, 41A; Product Range:CHTB/N Series; No. of Contacts:2Contacts; Pitch Spacing:12.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7924
Product Name High Temp Connection Block, 2Pos, 41A; Product Range Camdenboss
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers