Camden Electronics Ltd. High Temp Connection Block, 3Pos, 32A; Product Range Camdenboss CHTB4/3N

Description
HIGH TEMP CONNECTION BLOCK, 3POS, 32A; Product Range:CHTB/N Series; No. of Contacts:3Contacts; Pitch Spacing:11.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet
Description
HIGH TEMP CONNECTION BLOCK, 3POS, 32A; Product Range:CHTB/N Series; No. of Contacts:3Contacts; Pitch Spacing:11.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temp Connection Block, 3Pos, 32A; Product Range Camdenboss - 05AC7923 - Newark, An Avnet Company
Chicago, IL, United States
High Temp Connection Block, 3Pos, 32A; Product Range Camdenboss
05AC7923
High Temp Connection Block, 3Pos, 32A; Product Range Camdenboss 05AC7923
HIGH TEMP CONNECTION BLOCK, 3POS, 32A; Product Range:CHTB/N Series; No. of Contacts:3Contacts; Pitch Spacing:11.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

HIGH TEMP CONNECTION BLOCK, 3POS, 32A; Product Range:CHTB/N Series; No. of Contacts:3Contacts; Pitch Spacing:11.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7923
Product Name High Temp Connection Block, 3Pos, 32A; Product Range Camdenboss
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details