Camden Electronics Ltd. High Temp Connection Block, 3Pos, 76A; Product Range Camdenboss CHTB16/3N

Description
HIGH TEMP CONNECTION BLOCK, 3POS, 76A; Product Range:CHTB/N Series; No. of Contacts:3Contacts; Pitch Spacing:17.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet
Description
HIGH TEMP CONNECTION BLOCK, 3POS, 76A; Product Range:CHTB/N Series; No. of Contacts:3Contacts; Pitch Spacing:17.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temp Connection Block, 3Pos, 76A; Product Range Camdenboss - 05AC7922 - Newark, An Avnet Company
Chicago, IL, United States
High Temp Connection Block, 3Pos, 76A; Product Range Camdenboss
05AC7922
High Temp Connection Block, 3Pos, 76A; Product Range Camdenboss 05AC7922
HIGH TEMP CONNECTION BLOCK, 3POS, 76A; Product Range:CHTB/N Series; No. of Contacts:3Contacts; Pitch Spacing:17.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

HIGH TEMP CONNECTION BLOCK, 3POS, 76A; Product Range:CHTB/N Series; No. of Contacts:3Contacts; Pitch Spacing:17.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7922
Product Name High Temp Connection Block, 3Pos, 76A; Product Range Camdenboss
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Plug connector - NPQH-D-Q14-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details