Camden Electronics Ltd. High Temp Connection Block, 2Pos, 76A; Product Range Camdenboss CHTB16/2N

Description
HIGH TEMP CONNECTION BLOCK, 2POS, 76A; Product Range:CHTB/N Series; No. of Contacts:2Contacts; Pitch Spacing:17.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet
Description
HIGH TEMP CONNECTION BLOCK, 2POS, 76A; Product Range:CHTB/N Series; No. of Contacts:2Contacts; Pitch Spacing:17.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temp Connection Block, 2Pos, 76A; Product Range Camdenboss - 05AC7921 - Newark, An Avnet Company
Chicago, IL, United States
High Temp Connection Block, 2Pos, 76A; Product Range Camdenboss
05AC7921
High Temp Connection Block, 2Pos, 76A; Product Range Camdenboss 05AC7921
HIGH TEMP CONNECTION BLOCK, 2POS, 76A; Product Range:CHTB/N Series; No. of Contacts:2Contacts; Pitch Spacing:17.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

HIGH TEMP CONNECTION BLOCK, 2POS, 76A; Product Range:CHTB/N Series; No. of Contacts:2Contacts; Pitch Spacing:17.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7921
Product Name High Temp Connection Block, 2Pos, 76A; Product Range Camdenboss
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers