Camden Electronics Ltd. Enclosure, 64 Series, Snap Fit, Handy Case, Moulded, Ul94-V0, Handheld, 30 Mm, 80 Mm, 120 Mm Rohs Compliant Camdenboss CHH644BBK

Description
Enclosure, 64 Series, Snap Fit, Handy Case, Moulded, UL94-V0, Handheld, 30 mm, 80 mm, 120 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 64 Series, Snap Fit, Handy Case, Moulded, UL94-V0, Handheld, 30 mm, 80 mm, 120 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 64 Series, Snap Fit, Handy Case, Moulded, Ul94-V0, Handheld, 30 Mm, 80 Mm, 120 Mm Rohs Compliant Camdenboss - 05X9663 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 64 Series, Snap Fit, Handy Case, Moulded, Ul94-V0, Handheld, 30 Mm, 80 Mm, 120 Mm Rohs Compliant Camdenboss
05X9663
Enclosure, 64 Series, Snap Fit, Handy Case, Moulded, Ul94-V0, Handheld, 30 Mm, 80 Mm, 120 Mm Rohs Compliant Camdenboss 05X9663
Enclosure, 64 Series, Snap Fit, Handy Case, Moulded, UL94-V0, Handheld, 30 mm, 80 mm, 120 mm RoHS Compliant: Yes

Enclosure, 64 Series, Snap Fit, Handy Case, Moulded, UL94-V0, Handheld, 30 mm, 80 mm, 120 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 05X9663
Product Name Enclosure, 64 Series, Snap Fit, Handy Case, Moulded, Ul94-V0, Handheld, 30 Mm, 80 Mm, 120 Mm Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
DIN Rail Enclosures - 2832137 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details