Camden Electronics Ltd. Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss CHDX8-236

Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:285mm; External Depth - Metric:830mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:285mm; External Depth - Metric:830mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss - 50AC9182 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss
50AC9182
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss 50AC9182
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:285mm; External Depth - Metric:830mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:160mm; External Width - Metric:285mm; External Depth - Metric:830mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50AC9182
Product Name Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss
Length 6.3 inch (160 mm)
Width 11.22 inch (285 mm)
Depth 32.68 inch (830 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers