Camden Electronics Ltd. Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss CHDX8-234

Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:255mm; External Width - Metric:530mm; External Depth - Metric:630mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:255mm; External Width - Metric:530mm; External Depth - Metric:630mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss - 50AC9178 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss
50AC9178
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss 50AC9178
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:255mm; External Width - Metric:530mm; External Depth - Metric:630mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:255mm; External Width - Metric:530mm; External Depth - Metric:630mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50AC9178
Product Name Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss
Length 10.04 inch (255 mm)
Width 20.87 inch (530 mm)
Depth 24.8 inch (630 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHRO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers